Pneumadyne, Inc. 8-Station Terminal Blocks TB20-250-8

Description
Tee configuration. Three available port options 10-32, 1/8 NPT (F), 1/4 NPT (F). 4 to10 stations. Mounting versatility. Aluminum with black anodizing for corrosion resistance and appearance
Description
Tee configuration. Three available port options 10-32, 1/8 NPT (F), 1/4 NPT (F). 4 to10 stations. Mounting versatility. Aluminum with black anodizing for corrosion resistance and appearance

Suppliers

Company
Product
Description
Supplier Links
8-Station Terminal Blocks - TB20-250-8 - Pneumadyne, Inc.
Plymouth, MN, USA
8-Station Terminal Blocks
TB20-250-8
8-Station Terminal Blocks TB20-250-8
Tee configuration. Three available port options 10-32, 1/8 NPT (F), 1/4 NPT (F). 4 to10 stations. Mounting versatility. Aluminum with black anodizing for corrosion resistance and appearance

Tee configuration. Three available port options 10-32, 1/8 NPT (F), 1/4 NPT (F). 4 to10 stations. Mounting versatility. Aluminum with black anodizing for corrosion resistance and appearance

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Manifolds and Manifold Systems
Product Number TB20-250-8
Product Name 8-Station Terminal Blocks
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
Dimensions & Weight Length: 7.37" Weight: .90 lb
Supply 8
Outlet 24
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

Hex Manifolds - 61805 - Jergens, Inc.
Specs
Outlet 6
Body Material Aluminum
View Details
Branching module - MS6N-FRM-3/8-Y - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"
Body Material Aluminum; Die-cast aluminum
View Details
CanDryer -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Water; Steam; General Chemical; Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight 30" x 13.3" x 16"
Type NPT
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details