Pneumadyne, Inc. 8-Station Terminal Blocks TB10-125-8

Description
Tee configuration. Three available port options 10-32, 1/8 NPT (F), 1/4 NPT (F). 4 to10 stations. Mounting versatility. Aluminum with black anodizing for corrosion resistance and appearance
Description
Tee configuration. Three available port options 10-32, 1/8 NPT (F), 1/4 NPT (F). 4 to10 stations. Mounting versatility. Aluminum with black anodizing for corrosion resistance and appearance

Suppliers

Company
Product
Description
Supplier Links
8-Station Terminal Blocks - TB10-125-8 - Pneumadyne, Inc.
Plymouth, MN, USA
8-Station Terminal Blocks
TB10-125-8
8-Station Terminal Blocks TB10-125-8
Tee configuration. Three available port options 10-32, 1/8 NPT (F), 1/4 NPT (F). 4 to10 stations. Mounting versatility. Aluminum with black anodizing for corrosion resistance and appearance

Tee configuration. Three available port options 10-32, 1/8 NPT (F), 1/4 NPT (F). 4 to10 stations. Mounting versatility. Aluminum with black anodizing for corrosion resistance and appearance

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Manifolds and Manifold Systems
Product Number TB10-125-8
Product Name 8-Station Terminal Blocks
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
Dimensions & Weight Length: 6.25" Weight: .50 lb
Supply 8
Outlet 24
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

Manifold Bases, Sub-Bases & End Bases - 1215699 - RS Components, Ltd.
Specs
Application Sub base
Size 1/8"; 1/4"; 1/4 in, 1/8in
Body Material Aluminum; Aluminium
View Details
CapDryer -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Water; Steam; General Chemical; Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight 30" x 13.3" x 16"
Type NPT
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
Ultra High Purity Multi-Component Gas Mixing System - Series 4000UHP - Environics, Inc.
Specs
Application Gas
Valve Power 100 to 250 VAC, 50/60 Hz
Valve Actuation Solenoid
View Details