Pneumadyne, Inc. 6-Station Terminal Blocks TB10-125-6

Description
Tee configuration. Three available port options 10-32, 1/8 NPT (F), 1/4 NPT (F). 4 to10 stations. Mounting versatility. Aluminum with black anodizing for corrosion resistance and appearance
Description
Tee configuration. Three available port options 10-32, 1/8 NPT (F), 1/4 NPT (F). 4 to10 stations. Mounting versatility. Aluminum with black anodizing for corrosion resistance and appearance

Suppliers

Company
Product
Description
Supplier Links
6-Station Terminal Blocks - TB10-125-6 - Pneumadyne, Inc.
Plymouth, MN, USA
6-Station Terminal Blocks
TB10-125-6
6-Station Terminal Blocks TB10-125-6
Tee configuration. Three available port options 10-32, 1/8 NPT (F), 1/4 NPT (F). 4 to10 stations. Mounting versatility. Aluminum with black anodizing for corrosion resistance and appearance

Tee configuration. Three available port options 10-32, 1/8 NPT (F), 1/4 NPT (F). 4 to10 stations. Mounting versatility. Aluminum with black anodizing for corrosion resistance and appearance

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Manifolds and Manifold Systems
Product Number TB10-125-6
Product Name 6-Station Terminal Blocks
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
Dimensions & Weight Length: 4.75" Weight: .40 lb
Supply 6
Outlet 18
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

Strip Manifolds - 61801 - Jergens, Inc.
Specs
Outlet 4
Body Material Aluminum
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
Manifold - MHA1-PR10-3-M3 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
ES, ESO Valve Manifold - 26082-16 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Valve Power 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Valve Actuation Solenoid
View Details