Norgren LLC T1000C4800

Description
Uni-directional compact in-line unit with parallel threaded ports. Low weight & high flow performance. Captive regulator needle. In-line, panel and parallel mounting Manufacturer Series = T1000 Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = G 1/2 Female Outlet Port Type = Threaded Threaded Outlet Port = G 1/2 Female Minimum Outlet Pressure = 1bar Maximum Outlet Pressure = 10bar Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Female
Request a Quote
Description
Uni-directional compact in-line unit with parallel threaded ports. Low weight & high flow performance. Captive regulator needle. In-line, panel and parallel mounting Manufacturer Series = T1000 Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = G 1/2 Female Outlet Port Type = Threaded Threaded Outlet Port = G 1/2 Female Minimum Outlet Pressure = 1bar Maximum Outlet Pressure = 10bar Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Female
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2119409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Uni-directional compact in-line unit with parallel threaded ports. Low weight & high flow performance. Captive regulator needle. In-line, panel and parallel mounting Manufacturer Series = T1000 Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = G 1/2 Female Outlet Port Type = Threaded Threaded Outlet Port = G 1/2 Female Minimum Outlet Pressure = 1bar Maximum Outlet Pressure = 10bar Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Female

Uni-directional compact in-line unit with parallel threaded ports.
Low weight & high flow performance. Captive regulator needle. In-line, panel and parallel mounting
Manufacturer Series = T1000
Type = Exhaust
Inlet Port Type = Threaded
Threaded Inlet Port = G 1/2 Female
Outlet Port Type = Threaded
Threaded Outlet Port = G 1/2 Female
Minimum Outlet Pressure = 1bar
Maximum Outlet Pressure = 10bar
Threaded Outlet Thread Standard = G
Threaded Outlet Thread Gender = Female

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 2119409
Fitting Type Exhaust
Unlock Full Specs
to access all available technical data

Similar Products

Precision Sapphire Orifices - SAE Connections -JIC Fitting- 37 Degree Flared Tube Connector - A-44FTX-64-SS - O'Keefe Controls Co.
Specs
Connection Male NPT; 1/4" NPT Male
Fitting / Connection Size 1/4" NPT Male
Media Gas
View Details
2500 Short Axial Visco Jet® Multi-Orifice Restrictor -  - Lee Co. (The)
Specs
Orifice Diameter 0.2500 inch (6.35 mm)
Max Pressure 3000 psi (2111 m H2O)
View Details
 - 1214333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 12mm
Fitting / Connection Size 12mm
View Details
Barbed Tubing Union, Orifice - MHU_Orifice - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Union
Material Brass; Stainless
Orifice Diameter 0.0040 to 0.0760 inch (0.1016 to 1.93 mm)
View Details