Norgren LLC T1000C1800

Description
Uni-directional compact in-line unit with parallel threaded ports. Low weight & high flow performance. Captive regulator needle. In-line, panel and parallel mounting Manufacturer Series = T1000 Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = G 1/8 Female Outlet Port Type = Threaded Threaded Outlet Port = G 1/8 Female Minimum Outlet Pressure = 1bar Maximum Outlet Pressure = 10bar Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Female
Request a Quote
Description
Uni-directional compact in-line unit with parallel threaded ports. Low weight & high flow performance. Captive regulator needle. In-line, panel and parallel mounting Manufacturer Series = T1000 Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = G 1/8 Female Outlet Port Type = Threaded Threaded Outlet Port = G 1/8 Female Minimum Outlet Pressure = 1bar Maximum Outlet Pressure = 10bar Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Female
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2119370 - RS Components, Ltd.
Corby, Northants, United Kingdom
Uni-directional compact in-line unit with parallel threaded ports. Low weight & high flow performance. Captive regulator needle. In-line, panel and parallel mounting Manufacturer Series = T1000 Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = G 1/8 Female Outlet Port Type = Threaded Threaded Outlet Port = G 1/8 Female Minimum Outlet Pressure = 1bar Maximum Outlet Pressure = 10bar Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Female

Uni-directional compact in-line unit with parallel threaded ports.
Low weight & high flow performance. Captive regulator needle. In-line, panel and parallel mounting
Manufacturer Series = T1000
Type = Exhaust
Inlet Port Type = Threaded
Threaded Inlet Port = G 1/8 Female
Outlet Port Type = Threaded
Threaded Outlet Port = G 1/8 Female
Minimum Outlet Pressure = 1bar
Maximum Outlet Pressure = 10bar
Threaded Outlet Thread Standard = G
Threaded Outlet Thread Gender = Female

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 2119370
Fitting Type Exhaust
Unlock Full Specs
to access all available technical data

Similar Products

2503 Long Axial Visco Jet® Multi-Orifice Restrictor -  - Lee Co. (The)
Specs
Orifice Diameter 0.2500 inch (6.35 mm)
Max Pressure 3000 psi (2111 m H2O)
View Details
Precision Sapphire Orifices - Compression - Tube Union - A-4006-44-SS - O'Keefe Controls Co.
Specs
Fitting Type Compression Fitting; Union
Connection Compression Fitting; Push-to-Connect; 1/4" OD Tube Compression
Fitting / Connection Size 1/4" OD Tube Compression
View Details
Double block and bleed, dual chamber orifice fitting - FPD220 - ABB Measurement & Analytics
Specs
Connection Female NPT
Fitting / Connection Size 1/2 in. NPT female
Media Hydraulic
View Details
 - 1215790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Material Aluminum
View Details