Norgren LLC Pneumatic Solenoid Valves SXP9573-170-00

Description
Norgren SXP9573-170-00
Request a Quote
Description
Norgren SXP9573-170-00
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Solenoid Valves - 2180307 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Solenoid Valves
2180307
Pneumatic Solenoid Valves 2180307
Norgren SXP9573-170-00

Norgren SXP9573-170-00

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 2180307
Product Name Pneumatic Solenoid Valves
Primary Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-075-PVDF-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.75 inch (19.05 mm)
View Details
T 21 Ball Valve 0 5 4 - 121616015 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 1.57 inch (40.00 mm)
View Details
Diaphragm Pressure Compensated Flow Control - PCFCD - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Brass
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details