Pneumadyne, Inc. Shuttle Valve SSV-10A-FBC

Description
Shuttle valves, also known as “OR” valves, automatically select the higher of two pressures allowing flow from one input to the output port. Pneumadyne offers a large variety of porting options for plumbing convenience. The SSV-10A Series features barbed ports and Pneumadyne’s popular 10-32 thread with captured o-ring seal. These miniature shuttle valves are ideal for applications with limited space. The SV11 Series shuttle valves feature 1/8 NPT (F) threads and push-to-connect ports which contribute to higher flow rates. Push-to-connect ports also reduce installation time by a minimum of 40% and eliminate the need for additional fittings.
Description
Shuttle valves, also known as “OR” valves, automatically select the higher of two pressures allowing flow from one input to the output port. Pneumadyne offers a large variety of porting options for plumbing convenience. The SSV-10A Series features barbed ports and Pneumadyne’s popular 10-32 thread with captured o-ring seal. These miniature shuttle valves are ideal for applications with limited space. The SV11 Series shuttle valves feature 1/8 NPT (F) threads and push-to-connect ports which contribute to higher flow rates. Push-to-connect ports also reduce installation time by a minimum of 40% and eliminate the need for additional fittings.

Suppliers

Company
Product
Description
Supplier Links
Shuttle Valve - SSV-10A-FBC - Pneumadyne, Inc.
Plymouth, MN, USA
Shuttle Valve
SSV-10A-FBC
Shuttle Valve SSV-10A-FBC
Shuttle valves, also known as “OR” valves, automatically select the higher of two pressures allowing flow from one input to the output port. Pneumadyne offers a large variety of porting options for plumbing convenience. The SSV-10A Series features barbed ports and Pneumadyne’s popular 10-32 thread with captured o-ring seal. These miniature shuttle valves are ideal for applications with limited space. The SV11 Series shuttle valves feature 1/8 NPT (F) threads and push-to-connect ports which contribute to higher flow rates. Push-to-connect ports also reduce installation time by a minimum of 40% and eliminate the need for additional fittings.

Shuttle valves, also known as “OR” valves, automatically select the higher of two pressures allowing flow from one input to the output port. Pneumadyne offers a large variety of porting options for plumbing convenience. The SSV-10A Series features
barbed ports and Pneumadyne’s popular 10-32 thread with captured o-ring seal. These miniature shuttle valves are ideal for applications with limited space. The SV11 Series shuttle valves feature 1/8 NPT (F) threads and push-to-connect ports
which contribute to higher flow rates. Push-to-connect ports also reduce installation time by a minimum of 40% and eliminate the need for additional fittings.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number SSV-10A-FBC
Product Name Shuttle Valve
Valve Type Control Valve; Directional; Poppet; Shuttle Valve
Primary Material Brass / Bronze; Exotic Metal
Media Water; Air; Compressed Air
Valve Size 0.06 to 0.19 inch (1.57 to 4.83 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Pressure Switch - 61633 - Jergens, Inc.
Specs
Media Hydraulic
Connection Description Threaded; 1/4 NPT
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details
BIFOLD - Hydraulic Pilot, Interface, Mechanical Valves, FP100,FP200 (Logic) -  - Rotork plc
Specs
Valve Type Pilot
Media Hydraulic
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details