Pneumadyne, Inc. Shuttle Valve SSV-10A-CBF

Description
Shuttle valves, also known as “OR” valves, automatically select the higher of two pressures allowing flow from one input to the output port. Pneumadyne offers a large variety of porting options for plumbing convenience. The SSV-10A Series features barbed ports and Pneumadyne’s popular 10-32 thread with captured o-ring seal. These miniature shuttle valves are ideal for applications with limited space. The SV11 Series shuttle valves feature 1/8 NPT (F) threads and push-to-connect ports which contribute to higher flow rates. Push-to-connect ports also reduce installation time by a minimum of 40% and eliminate the need for additional fittings.
Description
Shuttle valves, also known as “OR” valves, automatically select the higher of two pressures allowing flow from one input to the output port. Pneumadyne offers a large variety of porting options for plumbing convenience. The SSV-10A Series features barbed ports and Pneumadyne’s popular 10-32 thread with captured o-ring seal. These miniature shuttle valves are ideal for applications with limited space. The SV11 Series shuttle valves feature 1/8 NPT (F) threads and push-to-connect ports which contribute to higher flow rates. Push-to-connect ports also reduce installation time by a minimum of 40% and eliminate the need for additional fittings.

Suppliers

Company
Product
Description
Supplier Links
Shuttle Valve - SSV-10A-CBF - Pneumadyne, Inc.
Plymouth, MN, USA
Shuttle Valve
SSV-10A-CBF
Shuttle Valve SSV-10A-CBF
Shuttle valves, also known as “OR” valves, automatically select the higher of two pressures allowing flow from one input to the output port. Pneumadyne offers a large variety of porting options for plumbing convenience. The SSV-10A Series features barbed ports and Pneumadyne’s popular 10-32 thread with captured o-ring seal. These miniature shuttle valves are ideal for applications with limited space. The SV11 Series shuttle valves feature 1/8 NPT (F) threads and push-to-connect ports which contribute to higher flow rates. Push-to-connect ports also reduce installation time by a minimum of 40% and eliminate the need for additional fittings.

Shuttle valves, also known as “OR” valves, automatically select the higher of two pressures allowing flow from one input to the output port. Pneumadyne offers a large variety of porting options for plumbing convenience. The SSV-10A Series features
barbed ports and Pneumadyne’s popular 10-32 thread with captured o-ring seal. These miniature shuttle valves are ideal for applications with limited space. The SV11 Series shuttle valves feature 1/8 NPT (F) threads and push-to-connect ports
which contribute to higher flow rates. Push-to-connect ports also reduce installation time by a minimum of 40% and eliminate the need for additional fittings.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number SSV-10A-CBF
Product Name Shuttle Valve
Valve Type Control Valve; Directional; Poppet; Shuttle Valve
Primary Material Aluminum; Brass / Bronze; Stainless Steel; Steel
Media Water; Air; Compressed Air
Valve Size 0.06 to 0.19 inch (1.57 to 4.83 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Control Pinch Valves // Series 5200E -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Ductile Iron
Actuation Auma Rotork Limitorque Other
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303015 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 1.54 inch (39.00 mm)
View Details
Solenoid Valves - 5000009928-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details