Pneumadyne, Inc. 8-Station Manifolds S20MM-8

Description
The Manifold ported valve body must be used with Pneumadyne's “20” Series standard manifolds. This compact valve package features 10-32 (F) output ports located on one side of the manifold contributing to a cleaner, faster installation. Positioning the input and output ports on the manifold permits the valve to be changed without disconnecting system plumbing. Speed control valves can be used in the 10-32 (F) exhaust ports located on top of the valve body, ideal for controlling cylinder speeds from a central location.
Description
The Manifold ported valve body must be used with Pneumadyne's “20” Series standard manifolds. This compact valve package features 10-32 (F) output ports located on one side of the manifold contributing to a cleaner, faster installation. Positioning the input and output ports on the manifold permits the valve to be changed without disconnecting system plumbing. Speed control valves can be used in the 10-32 (F) exhaust ports located on top of the valve body, ideal for controlling cylinder speeds from a central location.

Suppliers

Company
Product
Description
Supplier Links
8-Station Manifolds - S20MM-8 - Pneumadyne, Inc.
Plymouth, MN, USA
8-Station Manifolds
S20MM-8
8-Station Manifolds S20MM-8
The Manifold ported valve body must be used with Pneumadyne's “20” Series standard manifolds. This compact valve package features 10-32 (F) output ports located on one side of the manifold contributing to a cleaner, faster installation. Positioning the input and output ports on the manifold permits the valve to be changed without disconnecting system plumbing. Speed control valves can be used in the 10-32 (F) exhaust ports located on top of the valve body, ideal for controlling cylinder speeds from a central location.

The Manifold ported valve body must be used with Pneumadyne's “20” Series standard manifolds. This compact valve package features 10-32 (F) output ports located on one
side of the manifold contributing to a cleaner, faster installation.
Positioning the input and output ports on the manifold permits the valve to be changed without disconnecting system plumbing. Speed control valves can be used in the 10-32 (F) exhaust ports located on top of the valve body, ideal for controlling cylinder speeds from a central location.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Manifolds and Manifold Systems
Product Number S20MM-8
Product Name 8-Station Manifolds
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
Dimensions & Weight Length: 6.55" Weight: .60 lb
Supply 1
Outlet 8
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

Strip Manifolds - 61801 - Jergens, Inc.
Specs
Outlet 4
Body Material Aluminum
View Details
Branching module - MS6N-FRM-3/8-Y - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"
Body Material Aluminum; Die-cast aluminum
View Details
Ionizing Can Rinser -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight 3" x 31" x 5.2"
Type NPT
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details