Pneumadyne, Inc. 4-Station Manifolds S20MM-4

Description
The Manifold ported valve body must be used with Pneumadyne's “20” Series standard manifolds. This compact valve package features 10-32 (F) output ports located on one side of the manifold contributing to a cleaner, faster installation. Positioning the input and output ports on the manifold permits the valve to be changed without disconnecting system plumbing. Speed control valves can be used in the 10-32 (F) exhaust ports located on top of the valve body, ideal for controlling cylinder speeds from a central location.
Description
The Manifold ported valve body must be used with Pneumadyne's “20” Series standard manifolds. This compact valve package features 10-32 (F) output ports located on one side of the manifold contributing to a cleaner, faster installation. Positioning the input and output ports on the manifold permits the valve to be changed without disconnecting system plumbing. Speed control valves can be used in the 10-32 (F) exhaust ports located on top of the valve body, ideal for controlling cylinder speeds from a central location.

Suppliers

Company
Product
Description
Supplier Links
4-Station Manifolds - S20MM-4 - Pneumadyne, Inc.
Plymouth, MN, USA
4-Station Manifolds
S20MM-4
4-Station Manifolds S20MM-4
The Manifold ported valve body must be used with Pneumadyne's “20” Series standard manifolds. This compact valve package features 10-32 (F) output ports located on one side of the manifold contributing to a cleaner, faster installation. Positioning the input and output ports on the manifold permits the valve to be changed without disconnecting system plumbing. Speed control valves can be used in the 10-32 (F) exhaust ports located on top of the valve body, ideal for controlling cylinder speeds from a central location.

The Manifold ported valve body must be used with Pneumadyne's “20” Series standard manifolds. This compact valve package features 10-32 (F) output ports located on one
side of the manifold contributing to a cleaner, faster installation.
Positioning the input and output ports on the manifold permits the valve to be changed without disconnecting system plumbing. Speed control valves can be used in the 10-32 (F) exhaust ports located on top of the valve body, ideal for controlling cylinder speeds from a central location.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Manifolds and Manifold Systems
Product Number S20MM-4
Product Name 4-Station Manifolds
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
Dimensions & Weight Length: 3.95" Weight: .35 lb
Supply 1
Outlet 4
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

Strip Manifolds - 61802 - Jergens, Inc.
Specs
Outlet 8
Body Material Aluminum
View Details
Branching module - FRM-D-MAXI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Die-cast zinc
Liquid Flow 5280 GPM (20000 L/min)
View Details
2 suppliers
Ionizing Can Rinser -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight 3" x 31" x 5.2"
Type NPT
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details