Pneumadyne, Inc. 2-Way Latching Solenoid Valve S15MML-20-12-2B

Description
Pneumadyne’s 10 mm & 15 mm Latching Solenoid Valves are ideal for applications where power is limited or coil heating is unwanted; continuous power is not required to maintain the energized position. An internal magnet holds the valve in the energized position when the power supply is removed, saving power consumption. Fast response times allow for a momentary pulse to energize and de-energize the valves. The 15 mm valves need only 10 milliseconds to energize and 12 milliseconds to de-energize.
Description
Pneumadyne’s 10 mm & 15 mm Latching Solenoid Valves are ideal for applications where power is limited or coil heating is unwanted; continuous power is not required to maintain the energized position. An internal magnet holds the valve in the energized position when the power supply is removed, saving power consumption. Fast response times allow for a momentary pulse to energize and de-energize the valves. The 15 mm valves need only 10 milliseconds to energize and 12 milliseconds to de-energize.

Suppliers

Company
Product
Description
Supplier Links
Plymouth, MN, USA
2-Way Latching Solenoid Valve
S15MML-20-12-2B
2-Way Latching Solenoid Valve S15MML-20-12-2B
Pneumadyne’s 10 mm & 15 mm Latching Solenoid Valves are ideal for applications where power is limited or coil heating is unwanted; continuous power is not required to maintain the energized position. An internal magnet holds the valve in the energized position when the power supply is removed, saving power consumption. Fast response times allow for a momentary pulse to energize and de-energize the valves. The 15 mm valves need only 10 milliseconds to energize and 12 milliseconds to de-energize.

Pneumadyne’s 10 mm & 15 mm Latching Solenoid Valves are ideal for applications where power is limited or coil heating is unwanted; continuous power is not required to maintain the energized position. An internal magnet holds the valve in the energized position when the power supply is removed, saving power consumption. Fast response times allow for a momentary pulse to energize and de-energize the valves. The 15 mm valves need only 10 milliseconds to energize and 12
milliseconds to de-energize.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number S15MML-20-12-2B
Product Name 2-Way Latching Solenoid Valve
Valve Type Control Valve; Directional
Primary Material Copper; Stainless Steel
Media Water; Air; Compressed Air
Valve Size 0.59 inch (15.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
32mm BACOSOL - 04-211-202-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
Pneumatically Actuated Carbon Steel Ball Valve - P3C Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
Ambient Temperature Control Valve - US/AR - ThermOmegaTech®
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Air; Chemical
View Details