Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.
| Pneumadyne, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | S10MM-31-12-3 |
| Product Name | 3-Way Normally Open Solenoid Valve |
| Valve Type | Control Valve; Directional; Solenoid |
| Primary Material | Copper; Stainless Steel |
| Media | Water; Air; Compressed Air |
| Valve Size | 0.39 inch (10.00 mm) |
| Maximum Pressure | 105.00 psi (73.9 m H2O) |