Norgren LLC S/836

Description
General purpose in-line type flow regulators. Brass body, adjustment knob and locking ring. Uni-directional operation. Lockable and calibrated adjustment knob Manufacturer Series = S/800 Inlet Port Type = Threaded Threaded Inlet Port = G 1/8 Female Outlet Port Type = Threaded Threaded Outlet Port = G 1/8 Female Minimum Outlet Pressure = 0.3bar Maximum Outlet Pressure = 16bar Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Female Threaded Inlet Thread Gender = Female
Request a Quote
Description
General purpose in-line type flow regulators. Brass body, adjustment knob and locking ring. Uni-directional operation. Lockable and calibrated adjustment knob Manufacturer Series = S/800 Inlet Port Type = Threaded Threaded Inlet Port = G 1/8 Female Outlet Port Type = Threaded Threaded Outlet Port = G 1/8 Female Minimum Outlet Pressure = 0.3bar Maximum Outlet Pressure = 16bar Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Female Threaded Inlet Thread Gender = Female
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3158708 - RS Components, Ltd.
Corby, Northants, United Kingdom
General purpose in-line type flow regulators. Brass body, adjustment knob and locking ring. Uni-directional operation. Lockable and calibrated adjustment knob Manufacturer Series = S/800 Inlet Port Type = Threaded Threaded Inlet Port = G 1/8 Female Outlet Port Type = Threaded Threaded Outlet Port = G 1/8 Female Minimum Outlet Pressure = 0.3bar Maximum Outlet Pressure = 16bar Threaded Outlet Thread Standard = G Threaded Outlet Thread Gender = Female Threaded Inlet Thread Gender = Female

General purpose in-line type flow regulators.
Brass body, adjustment knob and locking ring. Uni-directional operation. Lockable and calibrated adjustment knob
Manufacturer Series = S/800
Inlet Port Type = Threaded
Threaded Inlet Port = G 1/8 Female
Outlet Port Type = Threaded
Threaded Outlet Port = G 1/8 Female
Minimum Outlet Pressure = 0.3bar
Maximum Outlet Pressure = 16bar
Threaded Outlet Thread Standard = G
Threaded Outlet Thread Gender = Female
Threaded Inlet Thread Gender = Female

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 3158708
Connection G 1/8 Female, G 1/8 Female
Unlock Full Specs
to access all available technical data

Similar Products

Orifice meter run - OMR - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Fitting / Connection Size 1 /2 in. NPT as standard
Media Hydraulic; Gas
Material Stainless
View Details
Compression Fittings - Tube Union, 3/16 inch OD, Type AM-3006 - AM-3006-26-BR - O'Keefe Controls Co.
Specs
Fitting Type Compression Fitting; Union
Connection Compression Fitting; Push-to-Connect; 3/16" OD Tube Compression
Fitting / Connection Size 3/16" OD Tube Compression
View Details
2.5 mm 303 Stainless Steel Press-In Single-Orifice Restrictor for Liquids -  - Lee Co. (The)
Specs
Connection Press-In - Into Plastic
Material Stainless
Orifice Diameter 0.1000 inch (2.54 mm)
View Details
 - 1214333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 12mm
Fitting / Connection Size 12mm
View Details