Norgren LLC
Pneumatic Piston Rod Cylinders
RM/8010/M/40
Description
Norgren RM/8010/M/40
Request a Quote
Email Supplier
Description
Norgren RM/8010/M/40
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
2203994
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
2203994 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Features
|
Bumpers
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
0.5906 inch (15 mm)
Rated Load/Force
169 lbs (76.87 kg)
Operating Pressure
8.7 to 145 psi (6.12 to 102 m H2O)
View Details
2 suppliers
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details
Stroke
0.7874 to 1.18 inch (20 to 30 mm)
Operating Pressure
87.02 psi (61.24 m H2O)
Shaft Diameter
1.18 to 1.97 inch (30 to 50 mm)
View Details