Norgren LLC
Pneumatic Piston Rod Cylinders
RA/802050/M/100
Description
Norgren RA/802050/M/100
Request a Quote
Email Supplier
Description
Norgren RA/802050/M/100
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
2180264
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
2180264 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
3.94 inch (100 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
1 inch (25.4 mm)
Rated Load/Force
19880 lbs (9016 kg)
Operating Pressure
5000 psi (3519 m H2O)
View Details
Stroke
1.57 inch (40 mm)
Rated Load/Force
169 lbs (76.87 kg)
Operating Pressure
14.5 to 145 psi (10.21 to 102 m H2O)
View Details
Stroke
0.1969 inch (5 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.4724 inch (12 mm)
View Details
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details