Pneumadyne, Inc. Non-Relieving Regulator R11-NP-14

Description
Pneumadyne's "0" & "11" Series Pressure Regulators are used to maintain a preset downstream pressure. Relieving and non-relieving styles are available to accommodate application requirements. To ease regulator installation, porting options include 10-32 UNF, 1/8 NPT, barbs and push-in connections. For alignment purposes, the "0" Series features a swivel input and the "11" Series features a swivel output port. The "11" Series can be mounted on a manifold allowing the consolidation of components with varying output pressures on a common pressure source (see figure C - System 11). Pneumadyne's micro gauge can be mounted on the "11" Series regulator with an extended gauge port providing an onsite pressure indicator. Choose from a knurled knob or an Acetal panel knob for precision adjustment. Regulator components are anodized or Electroless nickel plated for corrosion and wear resistance.
Description
Pneumadyne's "0" & "11" Series Pressure Regulators are used to maintain a preset downstream pressure. Relieving and non-relieving styles are available to accommodate application requirements. To ease regulator installation, porting options include 10-32 UNF, 1/8 NPT, barbs and push-in connections. For alignment purposes, the "0" Series features a swivel input and the "11" Series features a swivel output port. The "11" Series can be mounted on a manifold allowing the consolidation of components with varying output pressures on a common pressure source (see figure C - System 11). Pneumadyne's micro gauge can be mounted on the "11" Series regulator with an extended gauge port providing an onsite pressure indicator. Choose from a knurled knob or an Acetal panel knob for precision adjustment. Regulator components are anodized or Electroless nickel plated for corrosion and wear resistance.

Suppliers

Company
Product
Description
Supplier Links
Plymouth, MN, USA
Non-Relieving Regulator
R11-NP-14
Non-Relieving Regulator R11-NP-14
Pneumadyne's "0" & "11" Series Pressure Regulators are used to maintain a preset downstream pressure. Relieving and non-relieving styles are available to accommodate application requirements. To ease regulator installation, porting options include 10-32 UNF, 1/8 NPT, barbs and push-in connections. For alignment purposes, the "0" Series features a swivel input and the "11" Series features a swivel output port. The "11" Series can be mounted on a manifold allowing the consolidation of components with varying output pressures on a common pressure source (see figure C - System 11). Pneumadyne's micro gauge can be mounted on the "11" Series regulator with an extended gauge port providing an onsite pressure indicator. Choose from a knurled knob or an Acetal panel knob for precision adjustment. Regulator components are anodized or Electroless nickel plated for corrosion and wear resistance.

Pneumadyne's "0" & "11" Series Pressure Regulators are used to maintain a preset downstream pressure. Relieving and non-relieving styles are available to accommodate application requirements. To ease regulator installation, porting options include 10-32 UNF, 1/8 NPT, barbs and push-in connections. For alignment purposes, the "0" Series features a swivel input and the "11" Series features a swivel output port. The "11" Series can be mounted on a manifold allowing the consolidation of components with varying output pressures on a common pressure source (see figure C - System 11). Pneumadyne's micro gauge can be mounted on the "11" Series regulator with an extended gauge port providing an onsite pressure indicator. Choose from a knurled knob or an Acetal panel knob for precision adjustment. Regulator components are anodized or Electroless nickel plated for corrosion and wear resistance.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number R11-NP-14
Product Name Non-Relieving Regulator
Valve Type Control Valve; Directional
Primary Material Aluminum; Brass / Bronze; Stainless Steel; Steel; Exotic Metal
Media Air; Compressed Air
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-SS-T-M-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details