Norgren LLC Pneumatic Cylinder Sensors QM/34/S/2

Description
Norgren QM/34/S/2 Reed Switch
Request a Quote
Description
Norgren QM/34/S/2 Reed Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Cylinder Sensors - 2180741 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Cylinder Sensors
2180741
Pneumatic Cylinder Sensors 2180741
Norgren QM/34/S/2 Reed Switch

Norgren QM/34/S/2 Reed Switch

Supplier's Site
Proximity Switch - 6507682 - Radwell International
Willingboro, NJ, United States
Proximity Switch
6507682
Proximity Switch 6507682
REED SWITCH, FOR ISO/VDMA CYLINDERS, PVC CABLE, 10-240VAC/DC, 500MA. FREE 2 YEAR RADWELL WARRANTY

REED SWITCH, FOR ISO/VDMA CYLINDERS, PVC CABLE, 10-240VAC/DC, 500MA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 2180741 6507682
Product Name Pneumatic Cylinder Sensors Proximity Switch
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A3280ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High performance sensor system with integrated controller - confocalDT IFD2415-3/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.7874 to 0.9055 inch (20 to 23 mm)
Switching Frequency 0.1000 to 25 kHz
View Details