Pneumadyne, Inc. Quick Exhaust Valve QE11-M-76

Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.
Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Suppliers

Company
Product
Description
Supplier Links
Quick Exhaust Valve - QE11-M-76 - Pneumadyne, Inc.
Plymouth, MN, USA
Quick Exhaust Valve
QE11-M-76
Quick Exhaust Valve QE11-M-76
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number QE11-M-76
Product Name Quick Exhaust Valve
Valve Type Control Valve; Directional; Poppet; Quick Exhaust Valve
Primary Material Aluminum; Brass / Bronze; Stainless Steel; Exotic Metal
Media Air; Compressed Air
Valve Size 0.16 to 0.25 inch (3.97 to 6.35 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

NC Bellows Solenoid Valve - EAST - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Solenoid
Primary Material PVC; PP (optional feature); PVDF (optional feature)
Media Acids, Caustics, Ultra-Pure Liquids
View Details
VALVES - BP-049-PVC-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
Pneumatically Actuated Brass Valve - PHH Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze; Stainless Steel
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details