Norgren LLC Air Hoses PU2-0506100

Description
Norgren PU2-0506100 Compressed Air Pipe
Request a Quote
Description
Norgren PU2-0506100 Compressed Air Pipe
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Air Hoses - 2180674 - RS Components, Ltd.
Corby, Northants, United Kingdom
Air Hoses
2180674
Air Hoses 2180674
Norgren PU2-0506100 Compressed Air Pipe

Norgren PU2-0506100 Compressed Air Pipe

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2180674
Product Name Air Hoses
I.D. 0.157 inch (4 mm)
O.D. 0.236 inch (6 mm)
Working Pressure 1160 psi (817 m H2O)
Temperature Range -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - Standard Hoses - H SOU Code H 5 SOU - 5611100572105 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
CLEARBRAID® K3130 Series 2 in. Nominal ID and 50 ft Standard Lengths BF Heavy Wall PVC Food & Beverage Hose|Master File - K3130-32X50 - Kuriyama of America, Inc.
Specs
Product Form Hose
I.D. 2.000 inch (50.8 mm)
O.D. 2.500 inch (63.5 mm)
View Details
Hose Pipe & Flexible Tubes - 1467749 - RS Components, Ltd.
Specs
I.D. 0.374 inch (9.5 mm)
O.D. 0.650 inch (16.5 mm)
Temperature Range 266 F (130 C)
View Details
Hose, Poly Lift Line, 3/8
Specs
Product Form Assembly
O.D. 0.375 inch (9.52 mm)
Working Pressure 60 psi (42.23 m H2O)
View Details