Pneumadyne, Inc. Polyurethane Tubing PU-156-*-LR

Description
Polyurethane has outstanding memory and flexibility which make it the ideal material for processing into self-storing coiled tubing. These coils are extraordinarily tough and resistant to abrasion, overstretching and kink damage. Pneumadyne offers coils in every size and configuration of polyurethane in single, multi-tube and even jacketed bundles (contact factory for styles not listed).
Description
Polyurethane has outstanding memory and flexibility which make it the ideal material for processing into self-storing coiled tubing. These coils are extraordinarily tough and resistant to abrasion, overstretching and kink damage. Pneumadyne offers coils in every size and configuration of polyurethane in single, multi-tube and even jacketed bundles (contact factory for styles not listed).

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Tubing - PU-156-*-LR - Pneumadyne, Inc.
Plymouth, MN, USA
Polyurethane Tubing
PU-156-*-LR
Polyurethane Tubing PU-156-*-LR
Polyurethane has outstanding memory and flexibility which make it the ideal material for processing into self-storing coiled tubing. These coils are extraordinarily tough and resistant to abrasion, overstretching and kink damage. Pneumadyne offers coils in every size and configuration of polyurethane in single, multi-tube and even jacketed bundles (contact factory for styles not listed).

Polyurethane has outstanding memory and flexibility which
make it the ideal material for processing into self-storing coiled tubing. These coils are extraordinarily tough and resistant to abrasion, overstretching and kink damage. Pneumadyne offers coils in every size and configuration of polyurethane in single, multi-tube and even jacketed bundles (contact factory for styles not listed).

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Tubing
Product Number PU-156-*-LR
Product Name Polyurethane Tubing
Type Plastic
Material Polyurethane
Shape Round
Features Seamless
Color / Clarity Clear; Solid
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 3774834004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
Multi-Lumen Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
Aluminum Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
Shape Round
View Details