Norgren LLC
Pneumatic Piston Rod Cylinders
PRA/802050/M/125
Description
Norgren PRA/802050/M/125
Request a Quote
Email Supplier
Description
Norgren PRA/802050/M/125
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
1647059
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
1647059 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
4.92 inch (125 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
0.5906 inch (15 mm)
Rated Load/Force
42.26 lbs (19.17 kg)
Operating Pressure
21.76 to 145 psi (15.31 to 102 m H2O)
View Details
Stroke
0.5000 inch (12.7 mm)
Rated Load/Force
1960 lbs (889 kg)
Operating Pressure
10000 psi (7038 m H2O)
View Details
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details