Pneumadyne, Inc. Pressure Control Valve PPC11-67

Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.
Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Suppliers

Company
Product
Description
Supplier Links
Pressure Control Valve - PPC11-67 - Pneumadyne, Inc.
Plymouth, MN, USA
Pressure Control Valve
PPC11-67
Pressure Control Valve PPC11-67
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number PPC11-67
Product Name Pressure Control Valve
Valve Type Control Valve; Directional
Primary Material Aluminum; Brass / Bronze; Stainless Steel; Steel
Valve Size 0.16 to 0.25 inch (3.97 to 6.35 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Drain Valve for Locomotives - GURU®DL2.1 CH and CHS - ThermOmegaTech®
Specs
Valve Type Control Valve; Drain; Safety
Primary Material Stainless Steel
Media Water; Cold Water  
View Details
281 Zero-Leak Detented Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.28 inch (7.14 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details
2 to 4 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 2.00 to 4.00 inch (50.80 to 101.60 mm)
View Details