Pneumadyne, Inc. Pressure Control Valve PPC11-41

Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.
Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Suppliers

Company
Product
Description
Supplier Links
Pressure Control Valve - PPC11-41 - Pneumadyne, Inc.
Plymouth, MN, USA
Pressure Control Valve
PPC11-41
Pressure Control Valve PPC11-41
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number PPC11-41
Product Name Pressure Control Valve
Valve Type Control Valve; Directional; Needle
Primary Material Aluminum; Brass / Bronze; Stainless Steel; Exotic Metal
Media Air; Compressed Air
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

ITV Industrial Tempering Valve -  - ThermOmegaTech®
Specs
Valve Type Tempering Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  
View Details
8 mm Zero Leak 316L Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 5801.51 psi (4083 m H2O)
View Details
6 in. Size Foot Valve|Master File - FV600 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 6.00 inch (152.40 mm)
View Details