Pneumadyne, Inc. Needle Valve PNV0-5

Description
Flow controls and Needle valves are used to reduce the rate of flow in a leg of a system, consequently the restriction slows cylinder speed. Finely threaded stems allow gradual adjustment of controlled flow to match system requirements. Although the basic function is flow restriction, the fundamental difference between the two is the needle valve controls flow in both directions (bi-directional) and the flow control valve controls flow in only one direction (allowing free flow in the opposite direction). In both the flow control and needle valve a finely threaded stem allows gradual adjustment of the amount of controlled flow passing through the valve. Flow enters port 1, travels through an orifice sized by the tapered stem and out port 2. The flow control features a by-pass check which allows rapid free flow out port 1. Pneumadyne offers a variety of configurations with several flow rate options. Choose from twenty-five needle valves and thirty-nine flow controls- the multiple porting options virtually eliminate the need for additional fittings.
Description
Flow controls and Needle valves are used to reduce the rate of flow in a leg of a system, consequently the restriction slows cylinder speed. Finely threaded stems allow gradual adjustment of controlled flow to match system requirements. Although the basic function is flow restriction, the fundamental difference between the two is the needle valve controls flow in both directions (bi-directional) and the flow control valve controls flow in only one direction (allowing free flow in the opposite direction). In both the flow control and needle valve a finely threaded stem allows gradual adjustment of the amount of controlled flow passing through the valve. Flow enters port 1, travels through an orifice sized by the tapered stem and out port 2. The flow control features a by-pass check which allows rapid free flow out port 1. Pneumadyne offers a variety of configurations with several flow rate options. Choose from twenty-five needle valves and thirty-nine flow controls- the multiple porting options virtually eliminate the need for additional fittings.

Suppliers

Company
Product
Description
Supplier Links
Needle Valve - PNV0-5 - Pneumadyne, Inc.
Plymouth, MN, USA
Needle Valve
PNV0-5
Needle Valve PNV0-5
Flow controls and Needle valves are used to reduce the rate of flow in a leg of a system, consequently the restriction slows cylinder speed. Finely threaded stems allow gradual adjustment of controlled flow to match system requirements. Although the basic function is flow restriction, the fundamental difference between the two is the needle valve controls flow in both directions (bi-directional) and the flow control valve controls flow in only one direction (allowing free flow in the opposite direction). In both the flow control and needle valve a finely threaded stem allows gradual adjustment of the amount of controlled flow passing through the valve. Flow enters port 1, travels through an orifice sized by the tapered stem and out port 2. The flow control features a by-pass check which allows rapid free flow out port 1. Pneumadyne offers a variety of configurations with several flow rate options. Choose from twenty-five needle valves and thirty-nine flow controls- the multiple porting options virtually eliminate the need for additional fittings.

Flow controls and Needle valves are used to reduce the rate of flow in a leg of a system, consequently the restriction slows cylinder speed. Finely threaded stems allow gradual adjustment of controlled flow to match system requirements. Although the basic function is flow restriction, the fundamental difference between the two is the needle valve controls flow in both directions (bi-directional) and the flow control valve controls flow in only one direction (allowing free flow in the opposite direction). In both the flow control and needle valve a finely threaded stem allows gradual adjustment of the amount of controlled flow passing through the valve. Flow enters port 1, travels through an orifice sized by the tapered stem and out port 2. The flow control features a by-pass check which allows rapid free flow out port 1. Pneumadyne offers a variety of configurations with several flow rate options. Choose from twenty-five needle valves and thirty-nine flow controls- the multiple porting options virtually eliminate the need for additional fittings.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number PNV0-5
Product Name Needle Valve
Valve Type Control Valve; Directional; Needle
Primary Material Aluminum; Brass / Bronze; Stainless Steel; Exotic Metal
Media Water; Air; Compressed Air
Valve Size 0.17 to 0.19 inch (4.32 to 4.83 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
2-Way Floating & 2-Way Trunnion Ball Valves -  - Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
View Details
Gas Pressure Regulator - AC-R - Thermon, Inc
Specs
Media Gas; LP Gas; Natural Gas
Valve Size 0.25 inch (6.35 mm)
Number of Ports 2
View Details
PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details