Pneumadyne, Inc. Flow Control Valve PFC11R-67

Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.
Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Suppliers

Company
Product
Description
Supplier Links
Flow Control Valve - PFC11R-67 - Pneumadyne, Inc.
Plymouth, MN, USA
Flow Control Valve
PFC11R-67
Flow Control Valve PFC11R-67
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Industrial Valves
Product Number PFC11R-67
Product Name Flow Control Valve
Valve Type Control Valve; Directional; Reverse Flow
Primary Material Aluminum; Brass / Bronze; Stainless Steel; Exotic Metal
Media Water; Air; Compressed Air
Valve Size 0.16 to 0.25 inch (3.97 to 6.35 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303107 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.74 inch (95.00 mm)
View Details
Solenoid Valves - 5000007979-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details