Norgren PA2-0708025C Compressed Air Pipe
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 2129301 |
| Product Name | Air Hoses |
| I.D. | 0.236 inch (6 mm) |
| O.D. | 0.315 inch (8 mm) |
| Working Pressure | 276 psi (194 m H2O) |
| Temperature Range | 176 F (80 C) |