Ningbo TIP Fluid Technology Co., Ltd. EN856 4SP-40 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose 4SP4001

Description
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media:Very high pressure applications to surge or flexing such as construction equipment, mining and the high-performance industrial market. Inner tube:Synthetic rubber. 2.Inner tube: Synthetic rubber 3.Reinforcement:Four alternating layers of spiralled high-tensile steel wire. 4.Cover:Black synthetic rubber 5.Temperature range:-40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards:EN856-4SP Key Configurations Reinforcement: Four layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.
Request a Quote
Description
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media:Very high pressure applications to surge or flexing such as construction equipment, mining and the high-performance industrial market. Inner tube:Synthetic rubber. 2.Inner tube: Synthetic rubber 3.Reinforcement:Four alternating layers of spiralled high-tensile steel wire. 4.Cover:Black synthetic rubber 5.Temperature range:-40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards:EN856-4SP Key Configurations Reinforcement: Four layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EN856 4SP-40 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - 4SP4001 - Ningbo TIP Fluid Technology Co., Ltd.
Ningbo, Zhejiang, China
EN856 4SP-40 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose
4SP4001
EN856 4SP-40 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose 4SP4001
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media:Very high pressure applications to surge or flexing such as construction equipment, mining and the high-performance industrial market. Inner tube:Synthetic rubber. 2.Inner tube: Synthetic rubber 3.Reinforcement:Four alternating layers of spiralled high-tensile steel wire. 4.Cover:Black synthetic rubber 5.Temperature range:-40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards:EN856-4SP Key Configurations Reinforcement: Four layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media:Very high pressure applications to surge or flexing such as construction equipment, mining and the high-performance industrial market. Inner tube:Synthetic rubber. 2.Inner tube: Synthetic rubber 3.Reinforcement:Four alternating layers of spiralled high-tensile steel wire. 4.Cover:Black synthetic rubber 5.Temperature range:-40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards:EN856-4SP Key Configurations Reinforcement: Four layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.

Supplier's Site

Technical Specifications

  Ningbo TIP Fluid Technology Co., Ltd.
Product Category Industrial Hose
Product Number 4SP4001
Product Name EN856 4SP-40 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose
Product Form Hose
I.D. 2.500 inch (63.5 mm)
O.D. 3.268 inch (83 mm)
Weight 3.8 lbs/ft (5.7 g/mm)
Minimum Bend Radius 28 inch (700 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EN 853 1SN-10 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - 1SN1002 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.642 inch (16.3 mm)
O.D. 0.933 inch (23.7 mm)
View Details
EN856 4SP-32 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - 4SP3201 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 2.020 inch (51.3 mm)
O.D. 2.756 inch (70 mm)
View Details
SAE J517 100R19-04 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - R190402 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.248 inch (6.3 mm)
O.D. 0.512 inch (13 mm)
View Details
SAE J517 100R17-12 Double Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - R171202 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.764 inch (19.4 mm)
O.D. 1.102 inch (28 mm)
View Details