10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input
| Pneumadyne, Inc. | |
|---|---|
| Product Category | Manifolds and Manifold Systems |
| Product Number | MT32-4 |
| Product Name | 4-Station Terminal Blocks |
| Application | General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical |
| Dimensions & Weight | Length: 3" Weight: .10 lb |
| Supply | 1 |
| Outlet | 12 |
| Type | NPT |