Pneumadyne, Inc. 6-Station Solenoid Manifolds MSV15-6-M5

Description
Our aluminum manifolds go through a controlled oxidation process called anodizing which produces a non-conductive coating that provides corrosion and wear resistance. A black dye is added to the anodize solution to create our signature appearance however there are over thirty colors of anodic coatings available.
Description
Our aluminum manifolds go through a controlled oxidation process called anodizing which produces a non-conductive coating that provides corrosion and wear resistance. A black dye is added to the anodize solution to create our signature appearance however there are over thirty colors of anodic coatings available.

Suppliers

Company
Product
Description
Supplier Links
6-Station Solenoid Manifolds - MSV15-6-M5 - Pneumadyne, Inc.
Plymouth, MN, USA
6-Station Solenoid Manifolds
MSV15-6-M5
6-Station Solenoid Manifolds MSV15-6-M5
Our aluminum manifolds go through a controlled oxidation process called anodizing which produces a non-conductive coating that provides corrosion and wear resistance. A black dye is added to the anodize solution to create our signature appearance however there are over thirty colors of anodic coatings available.

Our aluminum manifolds go through a controlled oxidation process called anodizing which produces a non-conductive coating that provides corrosion and wear resistance. A black dye is added to the anodize solution to create our signature appearance however there are over thirty colors of anodic coatings available.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Manifolds and Manifold Systems
Product Number MSV15-6-M5
Product Name 6-Station Solenoid Manifolds
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
Dimensions & Weight Length: 4.63" Weight: .40 lb
Supply 1
Outlet 6
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Water; Steam; General Chemical; Food; Medical / Pharmaceutical
Type NPT
Size 3/4"
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
Branching module - FRM-1-D-MAXI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Die-cast zinc
Liquid Flow 4594 GPM (17400 L/min)
View Details
Computerized Gas Dilution System - Series 4040 - Environics, Inc.
Specs
Application Gas
Valve Power 24VDC (optional feature); 110 to 240 VAC
Type Swagelok
View Details