IMI Bimba Reed/Hall-Effect/Magnetic Switch MSKQCX

Description
CABLE ASSEMBLY, SINKING (NPN), LED, 30VDC, 200MA, 3-PIN FEMALE CONNECTOR, 3 LEAD WIRES, M8 MALE CONNECTOR, 6"+5M MATING CABLE (QCX), STRAIGHT SWITCH. FREE 2 YEAR RADWELL WARRANTY
Description
CABLE ASSEMBLY, SINKING (NPN), LED, 30VDC, 200MA, 3-PIN FEMALE CONNECTOR, 3 LEAD WIRES, M8 MALE CONNECTOR, 6"+5M MATING CABLE (QCX), STRAIGHT SWITCH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 56889868 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
56889868
Reed/Hall-Effect/Magnetic Switch 56889868
CABLE ASSEMBLY, SINKING (NPN), LED, 30VDC, 200MA, 3-PIN FEMALE CONNECTOR, 3 LEAD WIRES, M8 MALE CONNECTOR, 6"+5M MATING CABLE (QCX), STRAIGHT SWITCH. FREE 2 YEAR RADWELL WARRANTY

CABLE ASSEMBLY, SINKING (NPN), LED, 30VDC, 200MA, 3-PIN FEMALE CONNECTOR, 3 LEAD WIRES, M8 MALE CONNECTOR, 6"+5M MATING CABLE (QCX), STRAIGHT SWITCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 56889868
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details