IMI Bimba Reed/Hall-Effect/Magnetic Switch MSCQ

Description
REED SWITCH, MAGNETIC, 200 MAX AMPS, 30 VOLTS (DC). FREE 2 YEAR RADWELL WARRANTY
Description
REED SWITCH, MAGNETIC, 200 MAX AMPS, 30 VOLTS (DC). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 2920603 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
2920603
Reed/Hall-Effect/Magnetic Switch 2920603
REED SWITCH, MAGNETIC, 200 MAX AMPS, 30 VOLTS (DC). FREE 2 YEAR RADWELL WARRANTY

REED SWITCH, MAGNETIC, 200 MAX AMPS, 30 VOLTS (DC). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Reed/Hall-Effect/Magnetic Switch -  - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
Reed/Hall-Effect/Magnetic Switch
BIMBA Sensors & Switches MSCQ

BIMBA Sensors & Switches MSCQ

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 2920603
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Sensor Head - HPS-CFL060 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.5512 inch (14 mm)
Repeatability 0.0276 mils (0.7000 µm)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details