IMI Bimba Reed/Hall-Effect/Magnetic Switch MRS-.087-PBLQCX

Description
REED SWITCH, 2 WIRE, LED, 120 V, 20 MA, M8 MALE CONNECTOR, 5 M MATING CABLE, NO BAND. FREE 2 YEAR RADWELL WARRANTY
Description
REED SWITCH, 2 WIRE, LED, 120 V, 20 MA, M8 MALE CONNECTOR, 5 M MATING CABLE, NO BAND. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 5823305 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
5823305
Reed/Hall-Effect/Magnetic Switch 5823305
REED SWITCH, 2 WIRE, LED, 120 V, 20 MA, M8 MALE CONNECTOR, 5 M MATING CABLE, NO BAND. FREE 2 YEAR RADWELL WARRANTY

REED SWITCH, 2 WIRE, LED, 120 V, 20 MA, M8 MALE CONNECTOR, 5 M MATING CABLE, NO BAND. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 5823305
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details