IMI Bimba Reed/Hall-Effect/Magnetic Switch MRQCX

Description
REED SWITCH, 5-120 VAC/VDC, 50 MA, M8 MALE CONNECTOR, 2-WIRE, 5 METER CABLE LENGTH, WITH LED STATUS INDICATOR, TRACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
REED SWITCH, 5-120 VAC/VDC, 50 MA, M8 MALE CONNECTOR, 2-WIRE, 5 METER CABLE LENGTH, WITH LED STATUS INDICATOR, TRACK MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 14117 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
14117
Reed/Hall-Effect/Magnetic Switch 14117
REED SWITCH, 5-120 VAC/VDC, 50 MA, M8 MALE CONNECTOR, 2-WIRE, 5 METER CABLE LENGTH, WITH LED STATUS INDICATOR, TRACK MOUNT. FREE 2 YEAR RADWELL WARRANTY

REED SWITCH, 5-120 VAC/VDC, 50 MA, M8 MALE CONNECTOR, 2-WIRE, 5 METER CABLE LENGTH, WITH LED STATUS INDICATOR, TRACK MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 14117
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details