IMI Bimba Reed/Hall-Effect/Magnetic Switch MDS1-GP-C08

Description
CABLE, SOLID STATE SWITCH, TRACK MOUNTED, TYPE G, SOURCING, PNP, M8 MALE QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY
Description
CABLE, SOLID STATE SWITCH, TRACK MOUNTED, TYPE G, SOURCING, PNP, M8 MALE QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 89875060 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
89875060
Reed/Hall-Effect/Magnetic Switch 89875060
CABLE, SOLID STATE SWITCH, TRACK MOUNTED, TYPE G, SOURCING, PNP, M8 MALE QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY

CABLE, SOLID STATE SWITCH, TRACK MOUNTED, TYPE G, SOURCING, PNP, M8 MALE QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 89875060
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
 - ACS70310LKTATN-001B5-C - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details