Pneumadyne, Inc. 10-Station, 3/4 NPT (F) Input, Aluminum Manifold M35-375-10

Description
10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input
Description
10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input

Suppliers

Company
Product
Description
Supplier Links
10-Station, 3/4 NPT (F) Input, Aluminum Manifold - M35-375-10 - Pneumadyne, Inc.
Plymouth, MN, USA
10-Station, 3/4 NPT (F) Input, Aluminum Manifold
M35-375-10
10-Station, 3/4 NPT (F) Input, Aluminum Manifold M35-375-10
10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input

10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Manifolds and Manifold Systems
Product Number M35-375-10
Product Name 10-Station, 3/4 NPT (F) Input, Aluminum Manifold
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
Dimensions & Weight Length: 13.63" Weight: 2.20 lb
Supply 2
Outlet 10
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

Computerized Gas Mixing and Gas Dilution System - Series 4020 - Environics, Inc.
Specs
Application Gas
Valve Power 24VDC (optional feature); 110 to 240 VAC
Type Swagelok
View Details
Inline Manifold -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Water; Steam
Dimensions & Weight 3'' x 31'' x 8.3125''
Type NPT
View Details
Connection block - CPE10-PRS-1/4-2-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details
Manifold Bases, Sub-Bases & End Bases - 1366876 - RS Components, Ltd.
Specs
Application Manifold base
Size 1/8"; 1/8in
Body Material Aluminum; Aluminium alloy
View Details