Pneumadyne, Inc. 10-Station, 1/8 NPT (F) Input, Aluminum Manifold M32-10

Description
10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input
Description
10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input

Suppliers

Company
Product
Description
Supplier Links
10-Station, 1/8 NPT (F) Input, Aluminum Manifold - M32-10 - Pneumadyne, Inc.
Plymouth, MN, USA
10-Station, 1/8 NPT (F) Input, Aluminum Manifold
M32-10
10-Station, 1/8 NPT (F) Input, Aluminum Manifold M32-10
10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input

10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Manifolds and Manifold Systems
Product Number M32-10
Product Name 10-Station, 1/8 NPT (F) Input, Aluminum Manifold
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
Dimensions & Weight Length: 6" Weight: .15 lb
Supply 1
Outlet 10
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

Manifold Bases, Sub-Bases & End Bases - 2030164 - RS Components, Ltd.
Specs
Application Manifold
Size 3/4"; 3/4in
Body Material Aluminum; Wrought aluminium alloy
View Details
Strip Manifolds - 61802 - Jergens, Inc.
Specs
Outlet 8
Body Material Aluminum
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
Manifold - MHA1-P8-2-M3-PI - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details