Pneumadyne, Inc. 1/2 NPT (F) Input Ports (9-Station, 1.5" Spacing) M30-375-9W

Description
Output port spacing is 1.5” center-to-center, 2 to 10 stations, Mounting versatility
Description
Output port spacing is 1.5” center-to-center, 2 to 10 stations, Mounting versatility

Suppliers

Company
Product
Description
Supplier Links
1/2 NPT (F) Input Ports (9-Station, 1.5
Plymouth, MN, USA
1/2 NPT (F) Input Ports (9-Station, 1.5" Spacing)
M30-375-9W
1/2 NPT (F) Input Ports (9-Station, 1.5" Spacing) M30-375-9W
Output port spacing is 1.5” center-to-center, 2 to 10 stations, Mounting versatility

Output port spacing is 1.5” center-to-center, 2 to 10 stations, Mounting versatility

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Manifolds and Manifold Systems
Product Number M30-375-9W
Product Name 1/2 NPT (F) Input Ports (9-Station, 1.5" Spacing)
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
Dimensions & Weight Length: 13.75" Weight: 2.35 lb
Supply 2
Outlet 9
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - MHP1-PR8-3-PI-D9 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Multi-Valve Air Manafold - 15482-8 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Valve Power 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Valve Actuation Solenoid
View Details