Pneumadyne, Inc. 1/2 NPT (F) Input Ports (2-Station, 1.5" Spacing) M30-375-2W

Description
Output port spacing is 1.5” center-to-center, 2 to 10 stations, Mounting versatility
Description
Output port spacing is 1.5” center-to-center, 2 to 10 stations, Mounting versatility

Suppliers

Company
Product
Description
Supplier Links
1/2 NPT (F) Input Ports (2-Station, 1.5
Plymouth, MN, USA
1/2 NPT (F) Input Ports (2-Station, 1.5" Spacing)
M30-375-2W
1/2 NPT (F) Input Ports (2-Station, 1.5" Spacing) M30-375-2W
Output port spacing is 1.5” center-to-center, 2 to 10 stations, Mounting versatility

Output port spacing is 1.5” center-to-center, 2 to 10 stations, Mounting versatility

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Manifolds and Manifold Systems
Product Number M30-375-2W
Product Name 1/2 NPT (F) Input Ports (2-Station, 1.5" Spacing)
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
Dimensions & Weight Length: 3.25" Weight: .55 lb
Supply 2
Outlet 2
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - MS6N-FRM-1/4-I - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 845 GPM (3200 L/min)
View Details
Manifold With Flow Control - BNM-6 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Supply 1
Outlet 5
View Details
Advanced Exhaust Gas Scrubber System Design for 99% Removal Efficiency of Industrial Toxic Gases -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Application Gas
Body Material Stainless
View Details
Manifold Bases, Sub-Bases & End Bases - 1754628 - RS Components, Ltd.
Specs
Application Manifold
Body Material Aluminum; Aluminium
View Details