10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input
| Pneumadyne, Inc. | |
|---|---|
| Product Category | Manifolds and Manifold Systems |
| Product Number | M20-375-9 |
| Product Name | 9-Station, 3/8 NPT (F) Input, Aluminum Manifold |
| Application | General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical |
| Dimensions & Weight | Length: 11" Weight: 1.30 lb |
| Supply | 2 |
| Outlet | 9 |
| Type | NPT |