Pneumadyne, Inc. 3/8 NPT (F) Input Ports (90° Output Ports, 1.5" Spacing) M20-250-3-90W

Description
Output ports at 90° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance
Description
Output ports at 90° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance

Suppliers

Company
Product
Description
Supplier Links
3/8 NPT (F) Input Ports (90° Output Ports, 1.5
Plymouth, MN, USA
3/8 NPT (F) Input Ports (90° Output Ports, 1.5" Spacing)
M20-250-3-90W
3/8 NPT (F) Input Ports (90° Output Ports, 1.5" Spacing) M20-250-3-90W
Output ports at 90° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance

Output ports at 90° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Manifolds and Manifold Systems
Product Number M20-250-3-90W
Product Name 3/8 NPT (F) Input Ports (90° Output Ports, 1.5" Spacing)
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
Dimensions & Weight Length: 4.75" Weight: .55 lb
Supply 2
Outlet 3
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - MS6-FRM-1/4-I - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 845 GPM (3200 L/min)
View Details
Hex Manifolds - 61805 - Jergens, Inc.
Specs
Outlet 6
Body Material Aluminum
View Details
Manifold Bases, Sub-Bases & End Bases - 1215593 - RS Components, Ltd.
Specs
Application Manifold end base
Size 1/8"; 3/8"; 1/8 in, 3/8in
Body Material Aluminum; Aluminium
View Details
Manifold With Flow Control - BFC-4 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Supply 4
Outlet 4
View Details