Pneumadyne, Inc. 3/8 NPT (F) Input Ports (8-Station, 1.5" Spacing) M20-125-8W

Description
Output port spacing is 1.5” center-to-center, 2 to 10 stations, Mounting versatility
Description
Output port spacing is 1.5” center-to-center, 2 to 10 stations, Mounting versatility

Suppliers

Company
Product
Description
Supplier Links
3/8 NPT (F) Input Ports (8-Station, 1.5
Plymouth, MN, USA
3/8 NPT (F) Input Ports (8-Station, 1.5" Spacing)
M20-125-8W
3/8 NPT (F) Input Ports (8-Station, 1.5" Spacing) M20-125-8W
Output port spacing is 1.5” center-to-center, 2 to 10 stations, Mounting versatility

Output port spacing is 1.5” center-to-center, 2 to 10 stations, Mounting versatility

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Manifolds and Manifold Systems
Product Number M20-125-8W
Product Name 3/8 NPT (F) Input Ports (8-Station, 1.5" Spacing)
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
Dimensions & Weight Length: 12.25" Weight: 1.55 lb
Supply 2
Outlet 8
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPX-M-AB-4-M12X2-5POL - Festo Corporation
Specs
Application General Purpose
Body Material Aluminum; Die-cast aluminum
View Details
2 suppliers
ES, ESO Valve Manifold - 26084-12 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Valve Power 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Valve Actuation Solenoid
View Details
Windows-Based Computerized Gas Mixing - Series 4000 - Environics, Inc.
Specs
Application Gas; Medical / Pharmaceutical (optional feature)
Valve Power 115VAC; 230VAC
Network Ethernet (optional feature); USB (optional feature)
View Details