Pneumadyne, Inc. 1/4 NPT (F) Input Ports (3-Station, 90° Output Ports) M10-125-3-90

Description
Output ports at 90° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance
Description
Output ports at 90° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance

Suppliers

Company
Product
Description
Supplier Links
1/4 NPT (F) Input Ports (3-Station, 90° Output Ports) - M10-125-3-90 - Pneumadyne, Inc.
Plymouth, MN, USA
1/4 NPT (F) Input Ports (3-Station, 90° Output Ports)
M10-125-3-90
1/4 NPT (F) Input Ports (3-Station, 90° Output Ports) M10-125-3-90
Output ports at 90° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance

Output ports at 90° for plumbing convenience, 2 to 10 Stations, Two input ports, Aluminum with black anodize for corrosion and wear resistance

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Manifolds and Manifold Systems
Product Number M10-125-3-90
Product Name 1/4 NPT (F) Input Ports (3-Station, 90° Output Ports)
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
Dimensions & Weight Length: 2.50" Weight: .15 lb
Supply 2
Outlet 3
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

ES, ESO Valve Manifold - 26081-8 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Valve Power 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Valve Actuation Solenoid
View Details
Automated Valve Manifold Box with Leak Detection for Toxic and Flammable Semiconductor Process Gases -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Application Gas
Body Material Stainless
View Details
Manifold Bases, Sub-Bases & End Bases - 2031456 - RS Components, Ltd.
Specs
Application Sub base
Size 3mm
Body Material Aluminum; Aluminium Alloy
View Details
Strip Manifolds - 61802 - Jergens, Inc.
Specs
Outlet 8
Body Material Aluminum
View Details