Norgren LLC Vacuum Generators M/58102/10

Description
Norgren M/58102/10 Vacuum Pump
Request a Quote
Description
Norgren M/58102/10 Vacuum Pump
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vacuum Generators - 2895434 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vacuum Generators
2895434
Vacuum Generators 2895434
Norgren M/58102/10 Vacuum Pump

Norgren M/58102/10 Vacuum Pump

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vacuum Pumps and Vacuum Generators
Product Number 2895434
Product Name Vacuum Generators
Ultimate Vacuum -653 torr (4.2 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

In-Line E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Ultimate Vacuum 74.2 torr (27.0 in Hg vac)
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details
Two-Stage, Oil-Lubricated Rotary Vane Vacuum Pump - Zebra RH 0030, 0040, 0060, 0090 B - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Scientific; Manufacturing; Medical / Laboratory
View Details
Vacuum Generator, Venturi 460 - 938-7460 - Petersen Products Co.
Specs
Vacuum Pump Type Venturi
Pumping Speed 14 CFM (23.81 m³/hr)
Ultimate Vacuum 506 torr (10.0 in Hg vac)
View Details