Norgren LLC Reed/Hall-Effect/Magnetic Switch M/32

Description
DISCONTINUED BY MANUFACTURER, REED SWITCH, 240 VAC/DC, 1 AMP, 50 VA, 50 W, LED INDICATOR, IP68. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, REED SWITCH, 240 VAC/DC, 1 AMP, 50 VA, 50 W, LED INDICATOR, IP68. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 80651903 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
80651903
Reed/Hall-Effect/Magnetic Switch 80651903
DISCONTINUED BY MANUFACTURER, REED SWITCH, 240 VAC/DC, 1 AMP, 50 VA, 50 W, LED INDICATOR, IP68. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, REED SWITCH, 240 VAC/DC, 1 AMP, 50 VA, 50 W, LED INDICATOR, IP68. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 80651903
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

 - 285144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Hall Effect Position Sensor
Power Requirements DC Powered
Diameter 0.9449 inch (24 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Angle, Linear Position Measuring - 1724-93620901-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details