Precision high voltage modules designed for applications such as mass spectrometry and electron gun operations, offering exceptionally low noise, drift, and ripple with <10ppm/°C temperature coefficient. The LN005PIP010 is a unipolar 5kV unit with 1mA output current, enclosed in a 147 x 98 x 47 mm housing weighing 1.0 kg, featuring a 1m low noise screened cable output and short-circuit protection. Control options include differential analogue input or potentiometer, with input requirement of +24V DC ±5%.
Precision high voltage modules delivering exceptionally low levels of noise and drift, designed for easy integration into systems requiring multiple high voltages. Applications include mass spectrometry and electron gun operations.
| IMI Life Science | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LN005PIP010 |
| Product Name | LN-Series |
| Applications | Analytical |