IMI Norgren Ultra-Mini Cylindrical Venturi Pump JS-40UM Series

Description
The JS-40UM (Ultra-Mini) cylindrical venturi vacuum pump is the smallest complete venturi vacuum pump that Vaccon offers. Incredibly compact and powerful – it measures the size of your finger tip and generates up to 27"Hg [914mbar]. Light-weight, quiet and cool operating, JS-40UM pumps are ideal for confined spaces, where they can be mounted in-line near the point of use for rapid response. Also available in stainless steel, PVC, PEEK, Delrin® and Teflon® .
Datasheet
Description
The JS-40UM (Ultra-Mini) cylindrical venturi vacuum pump is the smallest complete venturi vacuum pump that Vaccon offers. Incredibly compact and powerful – it measures the size of your finger tip and generates up to 27"Hg [914mbar]. Light-weight, quiet and cool operating, JS-40UM pumps are ideal for confined spaces, where they can be mounted in-line near the point of use for rapid response. Also available in stainless steel, PVC, PEEK, Delrin® and Teflon® .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-Mini Cylindrical Venturi Pump - JS-40UM Series - IMI Norgren
Rochester Hills, MI, United States
Ultra-Mini Cylindrical Venturi Pump
JS-40UM Series
Ultra-Mini Cylindrical Venturi Pump JS-40UM Series
The JS-40UM (Ultra-Mini) cylindrical venturi vacuum pump is the smallest complete venturi vacuum pump that Vaccon offers. Incredibly compact and powerful – it measures the size of your finger tip and generates up to 27"Hg [914mbar]. Light-weight, quiet and cool operating, JS-40UM pumps are ideal for confined spaces, where they can be mounted in-line near the point of use for rapid response. Also available in stainless steel, PVC, PEEK, Delrin® and Teflon® .

The JS-40UM (Ultra-Mini) cylindrical venturi vacuum pump is the smallest complete venturi vacuum pump that Vaccon offers. Incredibly compact and powerful – it measures the size of your finger tip and generates up to 27"Hg [914mbar]. Light-weight, quiet and cool operating, JS-40UM pumps are ideal for confined spaces, where they can be mounted in-line near the point of use for rapid response. Also available in stainless steel, PVC, PEEK, Delrin® and Teflon® .

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Pumps and Vacuum Generators
Product Number JS-40UM Series
Product Name Ultra-Mini Cylindrical Venturi Pump
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial; Scientific; Chemical (optional feature); Food (optional feature); Manufacturing; Medical / Laboratory (optional feature); Pharm/Sanitary (optional feature); High Temperature
Ultimate Vacuum 255 to 686 torr (19.9 to 2.9 in Hg vac)
Venturi Air Jet
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum pump unit - COMBI RH 2404 L - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical
Configuration Combination
Application Industrial; Chemical; Pharm/Sanitary
View Details
Vacuum Generator, Venturi, 1/2
Specs
Vacuum Pump Type Venturi
Ultimate Vacuum 336 torr (16.7 in Hg vac)
Operating Temperature 32 to 125 F (0 to 52 C)
View Details
Elevator™ SuperSac Filling Vacuum -  - Durovac Industrial Vacuums
Durovac Industrial Vacuums
Specs
Configuration Vacuum Pump System or Station
Application Industrial; Chemical; Manufacturing; Agriculture, Chemical, Metal Dust, Underground Mining, Industrial Construction
Pumping Speed 400 to 860 CFM (680 to 1463 m³/hr)
View Details
Turbo-V 2K-G Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Pumping Speed 2966 to 3390 CFM (5045 to 5766 m³/hr)
View Details