IMI Norgren Vacuum Pump JD-200-AA6

Description
DISCONTINUED BY MANUFACTURER, J-SERIES CYLINDRICAL VACUUM PUMP, VENTURI SIZE- 200, 80 PSI, VACUUM LEVEL : MEDIUM - UP TO 20 IN HG. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, J-SERIES CYLINDRICAL VACUUM PUMP, VENTURI SIZE- 200, 80 PSI, VACUUM LEVEL : MEDIUM - UP TO 20 IN HG. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Vacuum Pump - 15039011 - Radwell International
Willingboro, NJ, United States
Vacuum Pump
15039011
Vacuum Pump 15039011
DISCONTINUED BY MANUFACTURER, J-SERIES CYLINDRICAL VACUUM PUMP, VENTURI SIZE- 200, 80 PSI, VACUUM LEVEL : MEDIUM - UP TO 20 IN HG. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, J-SERIES CYLINDRICAL VACUUM PUMP, VENTURI SIZE- 200, 80 PSI, VACUUM LEVEL : MEDIUM - UP TO 20 IN HG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 15039011
Product Name Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Heavy Duty Process Pump according to API 610, 10 th ED. Series NCR -  - Dickow Pump Company, Inc.
Specs
Discharge Pressure 348.1 psi (245 m of Water)
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Temperature 626 F (330 C)
View Details
Single Stage Double Acting Gas Booster - AGD Models - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 300.0 to 25000.0 psi (211 to 17577 m of Water)
Power Source Air or Pneumatic
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details