Pneumadyne, Inc. 4-Station Junction Blocks JB250-4

Description
Union configuration, Three available port options 10-32, 1/8 NPT (F), 1/4 NPT (F), 4 to 10 stations, Aluminum with black anodizing for corrosion resistance and appearance
Description
Union configuration, Three available port options 10-32, 1/8 NPT (F), 1/4 NPT (F), 4 to 10 stations, Aluminum with black anodizing for corrosion resistance and appearance

Suppliers

Company
Product
Description
Supplier Links
4-Station Junction Blocks - JB250-4 - Pneumadyne, Inc.
Plymouth, MN, USA
4-Station Junction Blocks
JB250-4
4-Station Junction Blocks JB250-4
Union configuration, Three available port options 10-32, 1/8 NPT (F), 1/4 NPT (F), 4 to 10 stations, Aluminum with black anodizing for corrosion resistance and appearance

Union configuration, Three available port options 10-32, 1/8 NPT (F), 1/4 NPT (F), 4 to 10 stations, Aluminum with black
anodizing for corrosion resistance and appearance

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Manifolds and Manifold Systems
Product Number JB250-4
Product Name 4-Station Junction Blocks
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
Dimensions & Weight Length: 5.37" Weight: .40 lb
Supply 4
Outlet 4
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
Manifold With Flow Control - BNM-2 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Supply 1
Outlet 1
View Details
Strip Manifolds - 61801 - Jergens, Inc.
Specs
Outlet 4
Body Material Aluminum
View Details
Connection block - CPE10-3/2-PRS-1/4-10 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
Temperature Range 23 to 122 F (-5 to 50 C)
View Details