Pneumadyne, Inc. 10-Station Junction Blocks JB125-10

Description
Union configuration, Three available port options 10-32, 1/8 NPT (F), 1/4 NPT (F), 4 to 10 stations, Aluminum with black anodizing for corrosion resistance and appearance
Description
Union configuration, Three available port options 10-32, 1/8 NPT (F), 1/4 NPT (F), 4 to 10 stations, Aluminum with black anodizing for corrosion resistance and appearance

Suppliers

Company
Product
Description
Supplier Links
10-Station Junction Blocks - JB125-10 - Pneumadyne, Inc.
Plymouth, MN, USA
10-Station Junction Blocks
JB125-10
10-Station Junction Blocks JB125-10
Union configuration, Three available port options 10-32, 1/8 NPT (F), 1/4 NPT (F), 4 to 10 stations, Aluminum with black anodizing for corrosion resistance and appearance

Union configuration, Three available port options 10-32, 1/8 NPT (F), 1/4 NPT (F), 4 to 10 stations, Aluminum with black
anodizing for corrosion resistance and appearance

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Manifolds and Manifold Systems
Product Number JB125-10
Product Name 10-Station Junction Blocks
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
Dimensions & Weight Length: 9.25" Weight: .60 lb
Supply 10
Outlet 10
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

Ionizing Bottle Rinser -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight 3" x 31" x 6.75"
Type NPT
View Details
Connection block - CPE10-3/2-PRS-1/4-9 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
Temperature Range 23 to 122 F (-5 to 50 C)
View Details
Manifold Bases, Sub-Bases & End Bases - 1366880 - RS Components, Ltd.
Specs
Application Manifold base
Size 1/8"; 1/8in
Body Material Aluminum; Aluminium alloy
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details