Precision 10W high voltage modules designed for photomultiplier tubes, mass spectrometers, electron microscopes, and nuclear instruments, offering low ripple and high stability. The HP010NAA025 is a unipolar 10kV, 1mA output version with <50mVp-p ripple and <25ppm/°C temperature coefficient, housed in a 200 x 98 x 47 mm enclosure weighing 1.2kg. It features short circuit and flashover protection, external 0-10V analog control input, and UL recognition. The unit operates from a +24V dc input and includes a voltage monitor output. Mounting uses two M4 studs on the base.
Precision 10W high voltage modules offering high stability and low ripple, suitable for applications like photomultiplier tubes, mass spectrometers, and electron microscopes. Features include external programmability, short circuit protection, and UL recognition.
UL Recognised.
| IMI Life Science | |
|---|---|
| Product Category | Electron Multipliers |
| Product Number | HP010NAA025 |
| Product Name | HP-Series |